EN
  • EN
  • DE

SN74LVC1G126DCK

Part No SN74LVC1G126DCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255523-SN74LVC1G126DCK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G126DCK CAD Model

Description

The SN74LVC1G126DCK from Texas Instruments is a single line driver with a 3-state output. It belongs to the 74LVC family of low-voltage CMOS devices designed for optimal power and speed performance. This integrated circuit (IC) is particularly suitable for driving bus lines or buffer memory address registers with its 3-state output feature that allows for disconnection when not in use, minimizing power consumption.

Key Features

  • Operating Voltage: The device operates over a broad voltage range of 1.65V to 5.5V, making it versatile for interfacing with both 3.3V and 5V systems.
  • High Drive: It provides a high drive with the capability to source or sink up to 24mA at the output, allowing for the driving of heavy loads with minimal distortion.
  • Low Power Consumption: The SN74LVC1G126DCK is designed for low power consumption, with a typical ICC of 10 μA (max) when disabled.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage during handling, with protection exceeding JESD 22, ensuring device longevity and reliability.
  • Logic Level Translation: This device can be used for logic level translation from 3.3V to 5V or vice versa, providing design flexibility across different logic levels.

Applications

The buffer's high drive and wide operating voltage range make it suitable for a variety of applications, including:

  • Bus driving
  • Memory address buffering
  • Signal gating
  • Logic level translation
  • Power conservation in battery-operated systems

Package and Availability

The SN74LVC1G126DCK is available in a 5-pin SC70 package, which is ideal for space-constrained applications. Texas Instruments provides this device in various packaging options, including tape and reel, to facilitate easy integration into automated manufacturing processes.

Quality and Support

As with all Texas Instruments products, the SN74LVC1G126DCK is manufactured to high-quality standards, ensuring reliable performance in critical applications. Technical support and comprehensive documentation are available on the Texas Instruments website to assist with design-in and troubleshooting.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,415+ $0.0354 $50.0910
3,015+ $0.0332 $100.0980
4,675+ $0.0321 $150.0675
6,715+ $0.0298 $200.1070
8,715+ $0.0287 $250.1205
10,870+ $0.0276 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,004 pieces
MOQ: 1415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess