EN
  • EN
  • DE

SN74LVC1G125DRLR

Part No SN74LVC1G125DRLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV SOT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-5
Win Source Part Number 1100382-SN74LVC1G125DRLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G125DRLR CAD Model

Description

Product Overview: SN74LVC1G125DRLR by Texas Instruments

The SN74LVC1G125DRLR is a single line driver device from Texas Instruments, designed to deliver high-performance, low-voltage operation suitable for a wide range of applications. This single buffer/driver with 3-state output is part of the LVC family, which is renowned for its low-voltage operation and high drive strength.

Key Features

  • Operating Voltage Range: The device supports a wide range of supply voltages from 1.65V to 5.5V, making it versatile for interfacing with both 3.3V and 5V logic levels.
  • High Drive: With the capability to drive up to ±24mA at the output, this buffer/driver can easily drive heavy loads, making it ideal for driving address or data buses.
  • Low Power Consumption: The SN74LVC1G125DRLR is designed for low dynamic power consumption, with a typical ICC of only 10 μA (max).
  • 3-State Outputs: The device features a 3-state output which can be put in a high impedance state, thus allowing it to be used in bus-oriented systems.
  • Schmitt-Trigger Inputs: Inputs include Schmitt triggers that provide a hysteresis that enhances noise immunity and allows for slow input transition.
  • ESD Protection: It offers excellent protection against electrostatic discharge (ESD) with 4-kV HBM and 200-V MM protection on all pins, ensuring robustness for industrial applications.

Applications

The SN74LVC1G125DRLR is ideal for a multitude of applications that require a single line driver with high-drive and low-power characteristics. These applications include but are not limited to:

  • Signal buffering for bidirectional bus transmission
  • Memory address driving
  • Driving heavy capacitive or low-resistance loads
  • Logic level translation between different voltage domains

Package and Quality

Packaged in a small SOT-5X3 (DRL) package, the SN74LVC1G125DRLR is space-efficient, making it an excellent choice for compact PCB layouts. It is also characterized for operation from -40°C to 85°C, ensuring reliability across a broad range of environmental conditions. Texas Instruments is committed to high-quality manufacturing standards, ensuring that this product meets rigorous industry requirements for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2311 $50.8420
530+ $0.1896 $100.4880
820+ $0.1837 $150.6340
1,125+ $0.1778 $200.0250
1,460+ $0.1718 $250.8280
1,950+ $0.1541 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,999 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess