EN
  • EN
  • DE

SN74LVC07APWG4

Part No SN74LVC07APWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Manufacturer Texas Instruments
Series 74LVC
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74LVC07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896725-SN74LVC07APWG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC07APWG4 CAD Model

Description

Product Overview: SN74LVC07APWG4

The SN74LVC07APWG4 is a high-performance, hex buffer and driver integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is part of the 74LVC family, which is known for its low-voltage operation and compatibility with 5V systems. It is specifically engineered to address the needs of modern digital systems where buffer and level-shifting functionalities are required.

Key Features

  • Logic Type: Hex Buffer/Driver with Open-Drain Outputs
  • Supply Voltage Range: 2.7V to 3.6V, compatible with 5V tolerant inputs
  • Output Current: -32mA, 32mA
  • Logic Level: LVC (Low-Voltage CMOS)
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-TSSOP (0.173", 4.40mm Width)

Performance and Applications

The SN74LVC07APWG4 is designed to provide a high drive output while maintaining low static power consumption. Its open-drain outputs make it suitable for interfacing with different voltage levels, and it can be used to create wired-OR logic gates. This IC is ideal for a wide range of applications including:

  • Level translation in mixed-voltage systems
  • Signal buffering for driving heavy loads
  • Acting as a line driver to prevent signal degradation over long distances
  • Creating wired logic circuits without the need for external components

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC07APWG4 is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance in demanding conditions. With its wide operating temperature range, it is suitable for industrial and commercial applications where robustness is crucial.

Environmental Compliance

The SN74LVC07APWG4 is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for designers and manufacturers looking to create eco-conscious electronic products.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2416 $50.7360
445+ $0.2264 $100.7480
690+ $0.2187 $150.9030
985+ $0.2034 $200.3490
1,280+ $0.1958 $250.6240
1,595+ $0.1881 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,010 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess