EN
  • EN
  • DE

ERJXGNF-1000U

Part No ERJXGNF-1000U
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Precision Thick Film Chip Resistor, 100 ½, 1 %, 0.031 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 31 mW
Resistance 100 Ω
RoHS Compliant
Win Source Part Number 1057706-ERJXGNF-1000U
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJXGNF-1000U CAD Model

Description

The ERJXGNF-1000U is a thick film chip resistor manufactured by Panasonic. It's designed for general purpose applications in electronic circuits, providing a specific resistance value for current limiting, voltage division, and other functions.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices for circuit stabilization and voltage regulation.
  • Industrial Equipment: Utilized in control systems and industrial automation equipment for signal conditioning and current limiting.
  • Power Supplies: Integrated into power supplies for voltage division and current sensing.
  • Automotive Electronics: Employed in automotive control modules for sensor signal processing.
  • Telecommunications Equipment: Used in network devices and communication systems for impedance matching and signal attenuation.

Features:

  • Thick Film Construction: Provides stable and reliable resistance values.
  • Surface Mount Technology (SMT): Enables high-density mounting on printed circuit boards (PCBs).
  • Compact Size: Space-saving design for miniaturized electronic devices.
  • High Reliability: Ensures consistent performance under various operating conditions.
  • Lead-Free Termination: Complies with RoHS environmental standards.

Benefits:

  • Precise Resistance: Offers accurate resistance values for optimal circuit performance.
  • Stable Performance: Maintains stable resistance over a wide temperature range.
  • Easy Assembly: Facilitates automated assembly processes for high-volume production.
  • Compact Design: Saves valuable space on PCBs, allowing for smaller and more efficient designs.
  • Environmentally Friendly: Complies with environmental regulations for responsible manufacturing.

The Panasonic ERJXGNF-1000U resistor offers a reliable and cost-effective solution for various electronic applications. Its compact size, stable performance, and lead-free construction make it a suitable choice for modern electronic designs.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0658
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess