Product Overview: SN74LVTH541PW from Texas Instruments
The SN74LVTH541PW is a high-performance, octal buffer and line driver designed to facilitate the transfer of data in systems that require high drive and low voltage. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the LVTH family, which is known for its low-voltage operation and tolerance to higher voltages.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 2.7V to 3.6V, making it ideal for interfacing with low-voltage logic without the need for external level shifters.
- Drive Capability: High-drive outputs (-32mA / 64mA), which are necessary for driving heavy loads or multiple devices.
- Compatibility: Inputs compatible with LVTTL and LVCMOS technologies, ensuring seamless integration with existing digital systems.
- Bus-Hold Feature: Maintains the last active state on the bus, which helps in preventing floating inputs and reduces the need for pull-up/down resistors.
- Package: Offered in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications.
Applications
The SN74LVTH541PW is suitable for a variety of applications that demand robust performance and reliable data transmission. It is commonly used in:
- Data communication systems
- Address driving and data buffering in microprocessor or memory-based systems
- Signal distribution and transmission across different voltage domains
- Industrial controls
- Telecommunications equipment
Quality and Reliability
Texas Instruments is dedicated to producing high-quality components that meet stringent industry standards. The SN74LVTH541PW is no exception, built for longevity and consistent performance even in demanding conditions. Its robust design ensures that it remains reliable over a wide range of temperatures and operating conditions.
Ordering and Packaging
Ordering the SN74LVTH541PW is streamlined through Texas Instruments' distribution network. The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering information and options, please refer to the Texas Instruments website or contact their customer support team.