EN
  • EN
  • DE

A1302EUA-T

Part No A1302EUA-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Continuous-Time Ratiometric Linear Hall Effect Sensors | SENSOR HALL EFFECT ANALOG 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Status Obsolete
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage (V) 4.5V ~ 6V
Maximum Supply Current 11mA
Current - Output (Maximum) 10mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 3-SSIP
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1134449-A1302EUA-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1302EUA-T CAD Model

Description

The A1302EUA-T is a high-precision, linear Hall-effect sensor that is designed for use in a variety of applications, including position sensing, speed sensing, and current sensing.

  • Type: Linear Hall-effect sensor
  • Applications: Position sensing, speed sensing, and current sensing
  • Sensing Range: Single-axis
  • Output: Analog voltage proportional to magnetic field
  • Package: 3-pin SIP
  • Operating Temperature: -40°C to 85°C
  • Current Consumption: 11mA
  • Compliance: RoHS and halogen-free

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Micronas GmbH
TO92-UT
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess