EN
  • EN
  • DE

SN74LV573ATDBR

Part No SN74LV573ATDBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL LATCH 3ST 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74LV57
Other Names TEXTISSN74LV573ATDBR,2156-SN74LV573ATDBR-TITR
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257275-SN74LV573ATDBR
Ultra Librarian 3D Model Ultra Librarian SN74LV573ATDBR CAD Model

Description

SN74LV573ATDBR Octal Transparent D-Type Latches with 3-State Outputs

The SN74LV573ATDBR is a high-performance, octal transparent D-type latch designed by Texas Instruments, which is renowned for its reliability and innovation in the semiconductor industry. This integrated circuit is part of the 74LV family, which is characterized by low-voltage operation and is optimized for use in 3.3V systems. With its transparent latches, the device allows data to flow directly from the input to the output when the latch-enable (LE) input is high, and it latches data when LE is low.

Constructed using an advanced BiCMOS technology, the SN74LV573ATDBR offers superior performance with a typical propagation delay of only 4.5 ns and a maximum of 8.8 ns, ensuring fast and efficient data handling in critical applications. This device is particularly suitable for temporary storage of data, buffering, and data transmission for systems that require high-speed and low-power operation.

The SN74LV573ATDBR features 3-state outputs, which means that besides the usual high and low logic levels, the outputs can also be placed in a high-impedance state. This high-impedance state is crucial for bus-oriented applications, as it allows multiple devices to share the same data lines without interference.

Key specifications of the SN74LV573ATDBR include:

  • 8-bit wide transparent D-type latches.
  • 3.3V operation with 5V tolerant inputs.
  • Output capability: bus driver.
  • Edge-triggered latching on the low-to-high transition of the LE signal.
  • OE (Output Enable) bar input for easy cascading and output control.
  • Maximum operating frequency: 110 MHz.
  • Low power consumption with ICC of only 80 µA maximum.

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor with the DBR suffix indicating the reel packaging for the product, which is ideal for automated assembly processes. The SN74LV573ATDBR is suitable for a wide range of applications, including personal computers, servers, networking equipment, and industrial control systems, where high-speed, low-power operation is a necessity.

Overall, the SN74LV573ATDBR from Texas Instruments is a reliable and efficient solution for designers looking to implement transparent latches with 3-state outputs in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess