EN
  • EN
  • DE

76044-5001

Part No 76044-5001
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description STACKED SFP+ 2X1 CONN ASSY W/ TI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858149-76044-5001
Ultra Librarian 3D Model Ultra Librarian 76044-5001 CAD Model

Description

The 76044-5001, manufactured by Molex, LLC, is a micro-coaxial cable assembly designed for high-frequency signal transmission. This assembly is commonly used for connecting displays, cameras, and other peripherals in various electronic devices. Its compact size and reliable performance make it suitable for applications requiring high-speed data transfer in a small form factor.

Applications:

  • LCD and LED displays
  • Camera modules
  • Notebook computers
  • Mobile phones
  • Medical equipment

Features:

  • Micro-coaxial cable - Ensures high-quality signal transmission with minimal signal loss.
  • Compact size - Allows for use in space-constrained applications.
  • Shielded design - Minimizes electromagnetic interference (EMI).
  • Durable construction - Provides reliable performance in demanding environments.
  • 50 Ohm impedance - Optimized for high-frequency signal transmission.

Benefits:

  • High-speed data transfer - Supports high-bandwidth applications with minimal signal degradation.
  • Reliable connection - Ensures stable signal transmission.
  • Reduced EMI - Minimizes interference from external sources.
  • Long-term performance - Durable design ensures reliable operation over time.
  • Versatile application - Suitable for a wide range of electronic devices.

Additional Details:

The 76044-5001 features a 50 Ohm impedance and is designed to operate at high frequencies. It consists of a micro-coaxial cable terminated with appropriate connectors at each end. The specific length of the cable assembly can vary, but it is typically designed to meet the specific needs of the application. The shielded design helps to minimize electromagnetic interference (EMI), ensuring high-quality signal transmission. It is commonly used to transmit video signals from the main board to the display panel.

Molex's 76044-5001 micro-coaxial cable assembly is a reliable and high-performance solution for high-frequency signal transmission in a variety of electronic devices. Its compact size, durable construction, and shielded design make it a popular choice for applications requiring high-speed data transfer in a small form factor.

You May Also Be Interested in

Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Molex, LLC
CONN SFP+ CAGE PRESS-FIT R/A / Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $53.7225
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.5023
JAE Electronics
CONN MULTI-PURP PLUG 40P R/A SMD / 40 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Lowest to $6.1665
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $3.9229
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1760 $64.3520
5+ $26.4010 $132.0050
7+ $25.5752 $179.0264
10+ $24.7505 $247.5050
13+ $23.9258 $311.0354
17+ $21.4507 $364.6619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess