EN
  • EN
  • DE

SN74LV573AGQNR

Part No SN74LV573AGQNR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYP LATCH OCT TRANS 20-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VFBGA
Case / Package 20-BGA MICROSTAR JUNIOR (4x3)
Family Name SN74LV57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-12094-1-ND, 296-12094-2-NDR, -296-12094-1, 296-12094-6-NDR, 296-12094-6, 296-12094-1-NDR, 296-12094-1, -SN74LV573AGQNR-NDR, 296-12094-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896720-SN74LV573AGQNR
Ultra Librarian 3D Model Ultra Librarian SN74LV573AGQNR CAD Model

Description

The SN74LV573AGQNR is a high-performance, octal transparent D-type latch designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This integrated circuit is a part of TI's advanced low-voltage (LV) CMOS logic family, which is engineered to operate at lower voltages with better power efficiency while maintaining compatibility with existing 5V systems.

With eight latches in a single package, the SN74LV573AGQNR is ideal for applications that require the temporary storage of data. Each latch has 3-state outputs that can be either high, low, or high impedance, providing a great deal of flexibility in bus-oriented systems. The device is triggered by a latch-enable (LE) input, while the output-enable (OE) input controls the outputs' states, allowing for seamless interfacing with microprocessors or microcontrollers.

The SN74LV573AGQNR operates over a wide voltage range from 2V to 5.5V, which makes it suitable for various applications including telecommunications, computing, and consumer electronics. The device features a maximum output current of -24 mA and +24 mA, and it is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environments.

Packaged in a compact, surface-mount 20-pin QFN package, the SN74LV573AGQNR is designed for space-constrained applications. The small footprint also allows for higher packing density on PCBs, making it an excellent choice for dense circuit designs. Additionally, the device supports the standard logic-level voltage specifications, ensuring compatibility with a wide range of digital systems.

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV573AGQNR is no exception. It is designed and manufactured to meet the stringent standards expected from TI products, ensuring long-term performance and stability in your electronic designs. Whether you're designing a new system or upgrading an existing one, the SN74LV573AGQNR offers the functionality, reliability, and efficiency required for your digital storage needs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1760 $50.1120
30+ $3.4265 $102.7950
46+ $3.3194 $152.6924
63+ $3.2124 $202.3812
81+ $3.1053 $251.5293
108+ $2.7840 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess