EN
  • EN
  • DE

M378B5773CH0-CK0

Part No M378B5773CH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947801-M378B5773CH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5773CH0-CK0 CAD Model

Description

The Samsung M378B5773CH0-CK0 is a 4GB DDR3 (Double Data Rate 3) UDIMM (Unbuffered DIMM) desktop memory module. Designed to enhance the performance of desktop computers, this module provides increased memory capacity for multitasking, running memory-intensive applications, and improving overall system responsiveness.

Applications

  • Desktop PCs: Specifically designed for use in desktop computers requiring DDR3 UDIMM memory.
  • Workstations: Suitable for use in entry-level workstations that support DDR3 UDIMM modules.
  • Custom-Built PCs: Compatible with custom-built PCs that utilize DDR3 UDIMM.
  • Business Computers: Can be used to upgrade memory in business desktop computers to improve productivity.

Features

  • 4GB Capacity: Provides ample memory for common computing tasks and multitasking.
  • DDR3 Technology: Utilizes DDR3 technology for fast data transfer rates and efficient performance.
  • UDIMM Form Factor: Standard form factor for desktop computers.
  • 1600MHz Clock Speed: Ensures fast data transfer rates and improved system performance.
  • PC3-12800: Complies with the PC3-12800 standard, indicating a peak transfer rate of 12.8 GB/s.
  • 240-Pin: Standard pin configuration for DDR3 UDIMM modules.

Benefits

  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant performance slowdown.
  • Faster Application Loading: Reduces the time it takes to launch and load applications, thereby enhancing productivity.
  • Enhanced System Responsiveness: Improves the overall responsiveness of the system, making it feel quicker and more efficient.
  • Increased System Stability: High-quality components and thorough testing ensure reliable performance and stability.

Additional Details

The Samsung M378B5773CH0-CK0 is manufactured using high-quality components and undergoes rigorous testing to ensure compatibility and reliability. It is designed to meet the needs of modern computing and provides a cost-effective way to improve system performance. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. The typical timings for this module are CL11, which provides a balance between performance and stability. Always check your system's specifications to ensure compatibility with DDR3 UDIMM modules before purchasing.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess