EN
  • EN
  • DE

MMBZ33VAWT1G

Part No MMBZ33VAWT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 26VWM 46VC SC70-3 / 46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 31.35V
Voltage - Clamping (Max) @ Ipp 46V
Current - Peak Pulse (10/1000µs) 870mA
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number MMBZ33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names MMBZ33VAWT1GOSTR,MMBZ33VAWT1GOSCT,ONSONSMMBZ33VAWT1G,MMBZ33VAWT1GOSDKR,2156-MMBZ33VAWT1G-OS,MMBZ33VAWT1G-ND
Standard Package 3,000
Win Source Part Number 1209243-MMBZ33VAWT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ33VAWT1G CAD Model

Description

ON Semiconductor MMBZ33VAWT1G Product Overview

The MMBZ33VAWT1G from ON Semiconductor is a robust and versatile Zener diode designed to provide voltage regulation and protection in a wide range of electronic applications. This surface-mount device is housed in an SOT-323 package, which is known for its small footprint, making it an ideal choice for space-constrained applications. With its precise voltage regulation capabilities, the MMBZ33VAWT1G is a crucial component for maintaining the stability and reliability of electronic circuits.

Key Features

  • Diode Configuration: The device features a common anode configuration, which allows for the protection of two lines using only one component.
  • Zener Voltage: It offers a nominal Zener voltage of 33V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle moderate levels of power, making it suitable for a range of applications.
  • Package Type: The SOT-323 package is known for its compact size, which is ideal for high-density circuit designs.
  • ESD Protection: The MMBZ33VAWT1G also offers excellent electrostatic discharge (ESD) protection, safeguarding sensitive electronic components from sudden voltage spikes.

Applications

The MMBZ33VAWT1G is used in various applications that require voltage regulation and protection, such as:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices
  • Portable electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MMBZ33VAWT1G is no exception. This Zener diode is manufactured to high standards, ensuring consistent performance and durability over time. The device is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.

Whether you're designing a new circuit or looking to improve an existing one, the MMBZ33VAWT1G from ON Semiconductor offers the performance and reliability needed to meet the demands of modern electronic applications.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2363 $50.8045
520+ $0.1939 $100.8280
800+ $0.1879 $150.3200
1,105+ $0.1818 $200.8890
1,425+ $0.1758 $250.5150
1,905+ $0.1576 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,630 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess