Product Overview: PIC32MX664F128H-I/PT
Manufacturer: Microchip Technology
The PIC32MX664F128H-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for advanced applications that demand a high level of processing power, flexible connectivity, and a range of integrated peripherals. This microcontroller is part of the PIC32MX family, which is well-known for its robust architecture, making it an ideal choice for embedded systems in industrial, automotive, and consumer electronics markets.
Key Features
- Core: MIPS32 M4K
- Speed: 80 MHz
- Memory: 128KB of RAM, 128KB of Flash
- Timers: Multiple 16-bit and 32-bit timers
- I/O Pins: 53 programmable digital I/O pins
- Communication Interfaces: I2C, SPI, UART
- Operating Temperature Range: -40°C to +85°C
- Package: 64-TQFP
Advanced Connectivity
The PIC32MX664F128H-I/PT offers a range of communication interfaces, including I2C, SPI, and UART, allowing for easy integration with external peripherals and other microcontrollers. This makes it suitable for complex systems that require multiple communication channels.
Robust Peripheral Set
Equipped with a comprehensive set of peripherals, this microcontroller supports a variety of functions. It includes analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple timers for precision control applications. Its ample GPIO pins also provide the flexibility needed for interfacing with a wide array of sensors, actuators, and other electronic components.
Reliability and Performance
The PIC32MX664F128H-I/PT is built to operate reliably in harsh conditions, with an extended temperature range that ensures performance in extreme environments. Its high-speed 80 MHz MIPS32 M4K core delivers the computational power required for data-intensive tasks, while the on-chip flash memory ensures fast access to program data.
Applications
With its versatile feature set, the PIC32MX664F128H-I/PT is suitable for a broad spectrum of applications, including but not limited to industrial automation, automotive systems, Internet of Things (IoT) devices, and consumer electronics. Its adaptability and robust design make it a go-to solution for developers seeking a reliable microcontroller platform.
Overall, the PIC32MX664F128H-I/PT by Microchip Technology represents a balance of performance, connectivity, and reliability, making it a powerful core for your next embedded project.