Product Overview: SN74LV244ADBR
The SN74LV244ADBR is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver both high-speed and low-power operation. This integrated circuit is part of the SN74LV family, which is known for its versatility in a wide range of applications, including those requiring 3.3V or 5V power supplies.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Output Type: 3-State, allowing bidirectional data flow with high-impedance state
- Operating Voltage Range: 2.0V to 5.5V, compatible with various logic levels
- Drive Capability: Capable of driving up to 24mA at the outputs
- Package: Supplied in an SSOP (Shrink Small Outline Package) DBR type with 20 pins for space-saving considerations
- Propagation Delay Time: Fast propagation delay time, typically 4.5ns at 5V
- Temperature Range: Operational over the industrial temperature range of -40°C to 85°C
Applications
The SN74LV244ADBR is ideal for a variety of applications where efficient data transfer and signal buffering are required. These include:
- Bus transceivers
- Memory address drivers
- Data communication lines
- Microprocessor or microcontroller interface
- Peripheral drivers
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV244ADBR is no exception. Each device undergoes rigorous testing to ensure optimal performance and longevity in the field. The product's design and manufacturing processes are tailored to meet the high standards expected from a leading semiconductor company.
Support and Resources
Comprehensive technical support and resources are available for the SN74LV244ADBR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this device into their projects.