EN
  • EN
  • DE

SN74LS684DWR

Part No SN74LS684DWR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Manufacturer Texas Instruments
Series 74LS
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74LS684
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS684DWRE4-ND, SN74LS684DWRG4, -SN74LS684DWR-NDR, SN74LS684DWRE4, 296-3739-1, 296-3739-2, SN74LS684DWRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896694-SN74LS684DWR
Ultra Librarian 3D Model Ultra Librarian SN74LS684DWR CAD Model

Description

The SN74LS684DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of the 74LS logic family, which is recognized for its low power consumption and high-speed capabilities.

Key Features

  • Logic Type: 8-Bit Magnitude Comparator
  • Package: SOIC-20 Wide
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 4.75V to 5.25V
  • Logic Family: LS
  • Propagation Delay Time: 18ns at 5V

Product Overview

The SN74LS684DWR is designed to compare two 8-bit binary or BCD (Binary Coded Decimal) words and provide outputs that indicate the equality or magnitude of the compared words. It is widely used in applications requiring arithmetic operations, binary comparison, and decision-making processes within digital systems.

Applications

Due to its precision and speed, the SN74LS684DWR is suitable for a variety of applications, including:

  • Microprocessor and microcontroller systems
  • Data processing equipment
  • Instrumentation and control systems
  • Binary decision-making tasks

Reliability and Quality

TI's commitment to quality ensures that the SN74LS684DWR meets stringent industry standards for reliability and performance. The device is available in a surface-mount package, which is ideal for compact PCB designs and automated assembly processes.

Environmental Compliance

The SN74LS684DWR complies with RoHS (Restriction of Hazardous Substances) standards, which means it is manufactured with a focus on environmental safety and sustainability.

For detailed specifications, technical documents, and support resources, customers can visit the Texas Instruments official website or contact authorized distributors. The SN74LS684DWR is a testament to TI's innovation and expertise in the field of digital logic technology.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6270 $51.7620
15+ $7.0786 $106.1790
22+ $6.8574 $150.8628
31+ $6.6362 $205.7222
39+ $6.4150 $250.1850
53+ $5.7514 $304.8242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,626 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess