EN
  • EN
  • DE

HA17901FP

Part No HA17901FP
Manufacturer Hitachi, Ltd
Catalog Logic - Comparators
Description Quadruple Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1178517-HA17901FP
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA17901FP CAD Model

Description

The HA17901FP is a single power supply operation comparator manufactured by Hitachi, Ltd. It is designed for use in a wide variety of electronic circuits and systems, providing reliable and precise voltage comparison. This comparator is known for its low power consumption and ease of use.

Applications:

  • Overvoltage protection circuits
  • Zero-crossing detectors
  • Threshold detectors
  • Window comparators
  • Level converters
  • Simple analog-to-digital converters (ADCs)

Features:

  • Single power supply operation
  • Wide operating voltage range
  • Low power consumption
  • High input impedance
  • Fast response time
  • Open collector output
  • Internal reference voltage (depending on version)

Benefits:

  • Ease of use: Single power supply operation simplifies circuit design and reduces component count.
  • Low power consumption: Minimizes energy requirements, making it suitable for battery-powered applications.
  • Versatile: Can be used in a wide variety of comparator applications.
  • Reliable: Provides consistent and accurate voltage comparison.
  • Flexibility: Open collector output allows for easy interfacing with different logic levels.

Additional Details:

The HA17901FP's open collector output allows for wired-OR configurations and easy interfacing with various logic families. The high input impedance minimizes loading on the input signal. The device's fast response time makes it suitable for applications requiring quick detection of voltage changes. The specific operating voltage range and response time will vary slightly depending on the exact version of the HA17901FP.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.1276
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Renesas Electronics America
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $13.0971
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0660 $63.1980
7+ $17.2846 $120.9922
11+ $16.7452 $184.1972
15+ $16.2047 $243.0705
19+ $15.6641 $297.6179
25+ $14.0436 $351.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess