Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 20ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting Surface Mount
Win Source Part Number 138676-SN74ALS520N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS520N CAD Model

Description

The SN74ALS520N is a high-performance integrated circuit (IC) produced by the globally renowned manufacturer, Texas Instruments.

  • Device Type: 8-bit identity comparator
  • Power Consumption: Low power consumption
  • Operating Voltage Range: 4.5V to 5.5V
  • Typical Propagation Delay Time: 10ns
  • Package: 20-pin plastic DIP (Dual In-line Package)
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $1.6546
ECAD model for SN74LS85N
Fairchild/ON Semiconductor
8-Bit Comparator
Need more? Email Us
ECAD model for DM74ALS520N
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to $3.3071
ECAD model for SN74ALS521NSR
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO
Lowest to $0.8864
ECAD model for SN74LS85NSR
Hitachi, Ltd
Quadruple Comparators
Need more? Email Us
ECAD model for HA17901FP
Texas Instruments
IC COMPARATOR ADDRESS 12B 20DIP
Need more? Email Us
ECAD model for SN74ALS679N
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $0.8411
ECAD model for SN74ALS521DWR
NEC
Need more? Email Us
ECAD model for MC-10166
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for SN74ALS521DW

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4550 $58.2000
95+ $1.1939 $113.4205
150+ $1.1566 $173.4900
205+ $1.1193 $229.4565
260+ $1.0819 $281.2940
350+ $0.9700 $339.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,300 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention