EN
  • EN
  • DE

SN74LS641DWRE4

Part No SN74LS641DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74LS64
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259532-SN74LS641DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS641DWRE4 CAD Model

Description

Product Overview: SN74LS641DWRE4 by Texas Instruments

The SN74LS641DWRE4 is a high-performance octal bus transceiver designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the 74LS family, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency. The device is specifically designed to improve the bidirectional communication between data buses in a system.

With its 20-pin SOIC (Small Outline Integrated Circuit) package, the SN74LS641DWRE4 ensures a compact footprint on printed circuit boards, making it suitable for space-constrained applications. It is designed to drive capacitive loads and to interface with TTL (Transistor-Transistor Logic) levels, which is common in digital systems. This makes it an ideal choice for interfacing between microprocessors or microcontrollers and peripherals or other processors.

One of the key features of the SN74LS641DWRE4 is its 3-state outputs, which allow for connection to common data or address lines without causing contention or loading issues. When the output-enable (OE) input is high, the device's outputs are in a high-impedance state, which effectively disconnects the transceiver from the bus. This feature is crucial for multiplexing and bus management in complex digital systems.

The device also boasts of a wide operating voltage range and provides symmetric drive characteristics, with high drive capability and minimal propagation delay times. These characteristics make it suitable for a variety of high-speed data transmission and reception applications, ensuring reliable performance even in demanding environments.

Additionally, the SN74LS641DWRE4 is designed with the industrial and commercial temperature ranges in mind, offering reliable performance across a broad range of operating conditions. Its robust design also includes input clamp diodes that protect the device against high static discharge events and voltage transients, ensuring a long operational life and stability in a variety of applications.

Whether used in computers, communication equipment, or control systems, the SN74LS641DWRE4 from Texas Instruments is a versatile and reliable choice for designers looking to optimize their data bus communications with a proven, industry-standard solution.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7347 $51.9593
45+ $2.2438 $100.9710
70+ $2.1737 $152.1590
96+ $2.1036 $201.9456
123+ $2.0335 $250.1205
165+ $1.8231 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess