Product Overview: 74LVC125AD, 112 from NXP Semiconductors
The 74LVC125AD, 112 is a high-performance, low-voltage, quad buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. Designed to operate from a 1.2V to 3.6V power supply, this component is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.
Key Features
- Voltage Range: The device supports a wide operating voltage range from 1.2V to 3.6V, making it versatile for use in various applications.
- High-Speed: With a propagation delay of just a few nanoseconds, the 74LVC125AD, 112 is optimized for high-speed data transmission.
- Low Power Consumption: The LVC technology ensures low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
- 3-State Outputs: The quad buffers have 3-state outputs to ensure high-impedance when disabled, allowing for bus line control in multiplexed bus applications.
- Input Level: The device can handle 5V input levels, even when operating at a lower voltage, providing compatibility with mixed-voltage systems.
- Package: It is offered in a standard SOIC-14 package, which is suitable for surface-mount technology (SMT).
Applications
The 74LVC125AD, 112 is ideal for a wide range of applications, including:
- Memory address drivers
- Data transmission and buffering
- Bus interface circuits
- Control systems
- Portable and battery-powered electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The 74LVC125AD, 112 is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. Whether you are designing consumer electronics or complex industrial systems, you can rely on this buffer/line driver to perform consistently under various conditions.
Environmental Compliance
The 74LVC125AD, 112 is compliant with various environmental standards, including RoHS (Restriction of Hazardous Substances), ensuring that it is suitable for use in environmentally sensitive applications and adheres to global environmental regulations.
In summary, the 74LVC125AD, 112 from NXP Semiconductors is a robust, high-speed quad buffer that offers excellent performance for a myriad of electronic applications requiring reliable voltage level shifting and bus driving capabilities.