EN
  • EN
  • DE

SN74LS593NSR

Part No SN74LS593NSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 8BIT BIN COUNT W/REG 20SO / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74LS59
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258942-SN74LS593NSR
Ultra Librarian 3D Model Ultra Librarian SN74LS593NSR CAD Model

Description

The SN74LS593NSR is a state-of-the-art integrated circuit from Texas Instruments, a leader in semiconductor solutions. This device belongs to the 74LS series, known for its low-power Schottky technology, which makes it suitable for a wide range of digital applications. The SN74LS593NSR is a binary counter with a unique feature set that makes it a versatile choice for designers working on counting or timing applications.

Key Features

  • Binary Counter: The SN74LS593NSR is primarily designed as an 8-bit binary counter with serial input and parallel output.
  • Serial Input: This device allows for serial input, enabling it to receive data one bit at a time, which is essential for systems with limited data lines.
  • Parallel Output: With parallel output capabilities, the SN74LS593NSR can provide the count value across multiple output lines simultaneously, allowing for easy interfacing with other components.
  • Low-Power Schottky Technology: The use of Low-Power Schottky (LS) technology ensures that the device operates with reduced power consumption without sacrificing speed, making it ideal for battery-powered or energy-efficient systems.
  • Wide Operating Temperature Range: This device is designed to perform reliably over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The SN74LS593NSR is a versatile component that can be used in various digital systems. Its primary function as a counter makes it ideal for:

  • Digital clocks and timers
  • Frequency dividers
  • Event counters in industrial control systems
  • Data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS593NSR is manufactured with rigorous standards, ensuring that it meets the reliability and performance requirements for professional electronic designs. The device is available in a surface-mount package, making it suitable for modern, compact PCB layouts.

Product Summary

The SN74LS593NSR from Texas Instruments exemplifies the company's dedication to providing advanced digital components. With its combination of serial input, parallel output, low-power operation, and robust temperature performance, this binary counter is a smart choice for designers looking to add reliable counting capabilities to their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess