EN
  • EN
  • DE

SN74LS590D

Part No SN74LS590D
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 8-BIT BINARY COUNTER 16-SOIC  /  Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS590
Other Names 2156-SN74LS590D,296-3717-5,SN74LS590DE4,-SN74LS590DR,SN74LS590DG4,SN74LS590DE4,SN74LS590DG4,TEXTISSN74LS590D
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258952-SN74LS590D
Ultra Librarian 3D Model Ultra Librarian SN74LS590D CAD Model

Description

Product Overview: SN74LS590D by Texas Instruments

The SN74LS590D is a highly versatile and reliable 8-bit binary counter with output registers and 3-state output designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the 74LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

The SN74LS590D features an 8-bit counter that can count up to 255 before rolling over to zero. The counting operation is synchronous, which means that the outputs change simultaneously on the rising edge of the clock signal. This synchronous design allows for higher counting speeds without the risk of output glitches that can occur with asynchronous counters.

One of the key features of the SN74LS590D is its output register, which can be latched to hold a stable output while the counter continues to count. This is particularly useful in applications where a constant output is needed, even as the counting process is ongoing. The 3-state outputs allow for direct connection to a bus-structured system without the need for interface or pull-up components, making the integration process simpler and more cost-effective.

The counter can be easily reset to zero by applying a high signal to the reset input, which is an essential feature for a wide range of applications that require precise counting control. Additionally, the SN74LS590D can be cascaded with other counters to create longer count lengths, making it an ideal choice for complex counting applications.

Available in a standard SOIC-16 package, the SN74LS590D is suitable for automated surface-mount assembly processes and fits well into compact circuit designs. Its operating temperature range from 0°C to 70°C ensures reliable performance in various environments.

Whether it is used in digital timers, frequency counters, or for general-purpose counting applications, the SN74LS590D from Texas Instruments is a robust and practical solution that engineers and designers can rely on for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,195 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess