Products specifications Report Issue?

Win Source Part Number WS1203368-STM32H747BGT6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 480MHz
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Mounting Type Surface Mount
Package / Case 208-LQFP
Ultra Librarian 3D Model Ultra Librarian STM32H747BGT6 CAD Model

Description

The STM32H747BGT6 is a state-of-the-art microcontroller from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. It belongs to the STM32H7 series, which is renowned for its high performance, dual-core architecture, and rich set of peripherals.

Key Features

  • Dual-Core Performance: At the heart of the STM32H747BGT6 lies a dual-core configuration consisting of an ARM Cortex-M7 core running up to 480 MHz and a Cortex-M4 core running up to 240 MHz. This setup allows for efficient handling of complex tasks and real-time operations.
  • Advanced Connectivity: The microcontroller comes equipped with a variety of connectivity options, including USB OTG, Ethernet, CAN, and multiple serial interfaces, making it ideal for applications requiring robust communication capabilities.
  • Rich Peripherals: It boasts an extensive range of peripherals such as multiple 16 and 32-bit timers, watchdog timers, SAI (Serial Audio Interface), SDMMC interface, and advanced-control PWMs, providing flexibility for various application requirements.
  • Graphics Support: The STM32H747BGT6 supports advanced graphics with its Chrom-ART Acceleratorâ„¢, which enhances graphic operations, and the LCD-TFT controller, which facilitates the creation of rich user interfaces.
  • Memory Resources: It features 1 Mbyte of Flash memory and 1 Mbyte of RAM, ensuring ample space for application code and data storage.
  • Power Efficiency: Designed with power efficiency in mind, the microcontroller includes multiple power-saving modes, allowing for reduced power consumption in various operational states.

Applications

The STM32H747BGT6 is suitable for a wide range of applications, including industrial control systems, medical equipment, home automation, complex IoT devices, and high-performance embedded applications. Its robust design and powerful features make it an excellent choice for designers looking to create sophisticated and reliable products.

Development Support

STMicroelectronics provides comprehensive development support for the STM32H747BGT6 with software libraries, development kits, and the STM32Cube ecosystem, simplifying the development process and reducing time to market.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Lowest to $147.7273
ECAD model for SC68376BACAB20
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16Câ„¢ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
Microchip Technology
IC MCU 8BIT 32KB FLASH 44PLCC / 80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Lowest to $25.8424
ECAD model for AT89C51CC01UA-SLSUM
Microchip Technology
IC MCU 8BIT 16KB FLASH 64LQFP / 80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Lowest to $15.7628
ECAD model for AT89C5130A-RDRUM
Infineon Technologies
IC MCU 32BIT 64KB FLASH 48TQFP / ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Lowest to $8.0730
ECAD model for CY8C4246AZI-M443
Microchip Technology
IC MCU 8BIT 2KB FLASH 14SOIC / AVR tinyAVRâ„¢ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-SOIC
Lowest to $1.3926
ECAD model for ATTINY204-SSNR
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Lowest to $5.5832
ECAD model for STM32G0B0KET6

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6484 $75.2968
4+ $30.8910 $123.5640
6+ $29.9256 $179.5536
7+ $28.9603 $202.7221
9+ $27.9949 $251.9541
12+ $25.0989 $301.1868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 144 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention