Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255009-SN74LS54DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS54DR CAD Model

Description

The SN74LS54DR is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is part of the 74LS series, which stands for Low-Power Schottky, indicating that it is designed to offer both low power consumption and high-speed performance. The SN74LS54DR is a versatile and reliable component widely used in digital logic circuits.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 2
  • Number of Inputs: 4 per circuit
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

The SN74LS54DR is designed for use in systems that require precise digital logic operations. It contains two independent 4-input NAND gates, which are fundamental components in digital electronics. NAND gates are known for their ability to form the basis of any other logic gate, making them essential for a wide array of applications, including computer systems, data processing, telecommunications, and control systems.

With its surface-mount design in a small-outline integrated circuit (SOIC) package, the SN74LS54DR is ideal for use in space-constrained applications. The device's 14-pin configuration allows for easy integration into printed circuit boards (PCBs), providing a compact and efficient solution for complex digital circuits.

Operating over a wide temperature range and designed to be compatible with typical 5V power supplies, the SN74LS54DR ensures reliable performance in diverse operating conditions. Its low-power Schottky technology also helps to minimize power dissipation, making it an energy-efficient choice for modern electronic designs.

Whether you're designing a new digital system or looking to replace a component in an existing circuit, the SN74LS54DR from Texas Instruments offers the performance and reliability that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
Texas Instruments
5V, 5-BITS VIDEO EXCHANGE SWITCH FOR DUAL VGA SOURCE TO SINK -2V UNDERSHOOT PROTECTION WITH LOW ON-STATE RESISTANCE | IC VGA SWITCH 5BIT 24TSSOP
Lowest to $0.8009
ECAD model for TS5V522CPWR
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
STMicroelectronics
Power Schottky diode
Lowest to $1.1885
ECAD model for STPS20200CG-TR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS3222IDB
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
EM Microelectronic
Ultra Low Power 3-Pin Power-On Reset IC
Need more? Email Us
ECAD model for V6300ESP5B
STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention