EN
  • EN
  • DE

SN74LS423NG4

Part No SN74LS423NG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 28NS 16DIP  /  Monostable Multivibrator 28 ns 16-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LS
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 28 ns
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS423
Other Names SN74LS423NE4,SN74LS423NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257194-SN74LS423NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS423NG4 CAD Model

Description

SN74LS423NG4 Monostable Multivibrator from Texas Instruments

The SN74LS423NG4 is a high-performance monostable multivibrator from Texas Instruments, designed for timing, pulse shaping, and delay functions in digital circuits. This integrated circuit is part of the 74LS family, known for its low-power Schottky technology which offers a perfect balance between speed and power consumption.

Featuring dual retriggerable monostable multivibrators with clear and complementary outputs, the SN74LS423NG4 provides versatility in its applications. Each multivibrator has an individual trigger and reset input, which allows for precise control over the timing operations. The device can be triggered on the falling edge of the input pulse, ensuring a reliable response to input signals.

One of the key benefits of the SN74LS423NG4 is its ability to be retriggered, meaning that the output pulse duration can be extended with successive inputs before the current pulse has finished. This feature makes it particularly useful in applications where variable pulse durations are required or where pulse timing needs to be extended without the use of external components.

The pulse duration and stability can be controlled with external resistors and capacitors, providing designers with the flexibility to set the timing intervals as per their specific requirements. The output pulse width is determined by the external timing components and remains constant with each trigger pulse, ensuring consistent performance.

The SN74LS423NG4 operates over a wide supply voltage range from 4.75V to 5.25V, which allows it to be used in various logic systems without the need for additional level-shifting components. It is also characterized for operation from 0°C to 70°C, making it suitable for commercial applications where temperature variations are a concern.

Enclosed in a 16-pin DIP (Dual In-line Package), the SN74LS423NG4 is easy to integrate into printed circuit boards and is compatible with standard breadboards for prototyping. Its robust design and proven technology make it an ideal choice for designers looking for a reliable solution in timing and pulse generation applications.

Overall, the SN74LS423NG4 from Texas Instruments is a versatile and reliable component that enhances the functionality of digital systems requiring precise timing solutions.

You May Also Be Interested in

Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess