EN
  • EN
  • DE

LM5109MA

Part No LM5109MA
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 100V / 1A Peak Half Bridge Gate Driver | IC DVR HALF-BRIDGE 100V 1A 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise / Fall Time 15ns, 15ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5109
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200390-LM5109MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5109MA CAD Model

Description

The LM5109MA is a high-voltage gate driver designed by Texas Instruments, specifically engineered to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. This advanced driver IC is capable of effectively handling voltages of up to 100V, which makes it an ideal choice for a wide range of power management applications.

Key Features

  • Voltage Range: The LM5109MA operates with a supply voltage range from 10V to 14V, accommodating various application needs.
  • Peak Output Drive: With a robust peak output current of 1A, this driver ensures efficient switching performance for the connected MOSFETs.
  • Bootstrap Feature: It includes a high-voltage diode for the bootstrap circuit which is essential for high-side gate drive supply.
  • Protection Mechanisms: The device incorporates under-voltage lockout (UVLO) for both the high-side and low-side to ensure that the gates are only driven when there is sufficient voltage.
  • Propagation Delays: It boasts matched propagation delays for both the high-side and low-side drives, ensuring reliable operation and switching symmetry.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.

Applications

The LM5109MA is versatile and can be used in a variety of applications that require efficient power conversion. These include, but are not limited to:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies for Servers
  • Automotive Power Systems
  • Industrial Power Systems

Package and Availability

The LM5109MA comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Texas Instruments provides comprehensive support for this product, including detailed technical documentation, reference designs, and simulation tools to facilitate the design-in process.

For pricing, availability, and additional resources, interested parties are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,657 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess