EN
  • EN
  • DE

J175-D26Z

Part No J175-D26Z
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 30V 0.35W TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features JFET P-Channel Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name J175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number J175-D26ZTR, J175-D26ZCT, J175_D26Z-ND, J175D26Z, J175_D26ZTR, J175_D26ZCT, J175_D26ZTR-ND, J175_D26ZCT-ND, J175_D26Z
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876162-J175-D26Z
Ultra Librarian 3D Model Ultra Librarian J175-D26Z CAD Model

Description

ON Semiconductor's J175-D26Z: A Versatile P-Channel JFET

Introducing the J175-D26Z, a high-performance P-Channel Junction Field Effect Transistor (JFET) from the renowned manufacturer ON Semiconductor. This discrete semiconductor product is designed to deliver efficient performance for a wide range of applications, making it a go-to component for electronics designers and engineers.

The J175-D26Z is characterized by its P-Channel configuration, which allows for a low on-resistance and high switching speed. This makes it an ideal choice for analog switches, choppers, commutators, and amplifiers. Its ability to operate in enhancement mode provides the advantage of a normally-off state, ensuring a minimal power draw when the device is not actively switching or amplifying a signal.

With its compact TO-92 package, the J175-D26Z offers a convenient form factor that is easy to integrate into a variety of circuit designs. The three-terminal device includes the gate, source, and drain, which are the standard connections for a JFET, allowing for straightforward implementation into existing designs or for use in developing new projects.

The J175-D26Z boasts a continuous drain current of -3 mA and a gate-source cutoff voltage ranging from -0.5V to -4V, providing ample flexibility for different circuit requirements. Its low gate operating current ensures that control circuitry can operate efficiently, without the need for high power levels.

ON Semiconductor's commitment to quality is evident in the J175-D26Z, which is built with reliability in mind. The device is designed to withstand the rigors of daily operation, with a high input impedance and low input capacitance that contribute to its stable performance over a wide range of operating conditions.

In summary, the J175-D26Z from ON Semiconductor is a versatile and reliable P-Channel JFET that is suited for an array of electronic applications. Its efficient operation, combined with ON Semiconductor's reputation for durable and high-quality components, makes it an excellent choice for designers looking to enhance their electronic designs with a dependable switching or amplification solution.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2769 $51.2265
445+ $0.2272 $101.1040
685+ $0.2201 $150.7685
940+ $0.2130 $200.2200
1,215+ $0.2059 $250.1685
1,630+ $0.1846 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess