EN
  • EN
  • DE

SN74LS423DR

Part No SN74LS423DR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 28NS 16SOIC / Monostable Multivibrator 28 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 28 ns
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS42
Other Names TEXTISSN74LS423DR,2156-SN74LS423DR-TITR,2156-SN74LS423DR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257188-SN74LS423DR
Ultra Librarian 3D Model Ultra Librarian SN74LS423DR CAD Model

Description

The SN74LS423DR is a high-performance monostable multivibrator from Texas Instruments, designed to deliver precision timing and reliable performance in a wide range of electronic applications. This integrated circuit is part of the 7400 series logic devices, known for their robustness and versatility.

Key Features

  • Dual Retriggerable Monostable Multivibrator: The SN74LS423DR contains two independent monostable multivibrators which can be triggered by either a positive or a negative pulse, providing flexibility in design.
  • Direct Clear Input: A clear input is provided for each multivibrator, allowing the output pulse duration to be quickly terminated when necessary.
  • Wide Supply Voltage Range: This device can operate from a supply voltage ranging from 4.75V to 5.25V, making it compatible with standard 5V systems.
  • Standard Output Current: The SN74LS423DR can source or sink up to 8 mA at the output, allowing it to drive multiple loads or interface with other logic families.
  • Low Power Consumption: Designed with low power Schottky technology, it ensures minimal power waste and heat generation.
  • High Noise Immunity: The inherent design of the SN74LS423DR offers a high degree of immunity to electrical noise, a crucial feature for stable operation in electrically noisy environments.

Applications

The SN74LS423DR is ideal for use in a variety of timing, pulse shaping, and delay functions across numerous applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential logic operations
  • Digital signal processing
  • Industrial controls
  • Automotive systems

Technical Specifications

Parameter Value
Package Type SOIC
Number of Pins 16
Operating Temperature 0°C to 70°C
Mounting Type Surface Mount

With its robust design and dependable performance, the SN74LS423DR from Texas Instruments is a solid choice for designers seeking a reliable monostable multivibrator for their digital logic applications.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6169 $50.7859
27+ $3.7883 $102.2841
41+ $3.6699 $150.4659
57+ $3.5515 $202.4355
73+ $3.4331 $250.6163
98+ $3.0780 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,010 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess