Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254967-SN74LS367A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS367A CAD Model

Description

The SN74LS367A is a high-performance hex bus driver designed by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit belongs to the 74LS family, which is well-known for its low-power Schottky technology, providing a perfect balance between speed and power consumption.

Key Features

  • Logic Type: Hex Non-Inverting Bus Driver
  • Output Current: 15 mA
  • Voltage Supply: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package: Available in various packages, including PDIP, GDIP, PDSO, and SOIC

Performance and Applications

The SN74LS367A is designed for high-speed, low-power operation in a wide range of digital applications. Its robust output drive capabilities make it ideal for driving heavy loads, such as memory address drivers, clock drivers, and bus-oriented transmitters/receivers.

With its three-state outputs, the SN74LS367A can connect directly to a bus-structured system. These outputs can be placed in a high-impedance state, effectively disconnecting the driver from the bus, which is essential for bus arbitration and control in complex digital systems.

Common applications for the SN74LS367A include:

  • Bus drivers for memory and microprocessor systems
  • Interface logic for peripheral devices
  • Data communication lines
  • Input/output port drivers

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS367A is no exception, undergoing rigorous testing to ensure stable performance in a variety of conditions. TI provides comprehensive technical support and documentation, making the integration of the SN74LS367A into your design a smooth and reliable process.

You May Also Be Interested in

Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
EM Microelectronic
Ultra Low Power 3-Pin Power-On Reset IC
Need more? Email Us
ECAD model for V6300ESP5B
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Toshiba Semiconductor and Storage
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Need more? Email Us
ECAD model for TMP80C35AP
Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention