The TRS3243CDBR from Texas Instruments is a high-quality, integrated circuit designed for bidirectional communication in serial port interfaces. This enhanced RS-232 line driver and receiver is part of TI's extensive range of interface ICs, offering reliable performance for applications requiring a voltage level translation between RS-232 and TTL/CMOS levels.
Key Features
- Electrical Interface: RS-232
- Operating Voltage: 3.0V to 5.5V
- Driver/Receiver Channels: 3/5
- Data Transfer Rates: Up to 250 kbit/s
- ESD Protection: ±15kV IEC Air-Gap Discharge
- Low Standby Current: 1µA (Typical)
Applications
The TRS3243CDBR is ideal for a variety of applications where RS-232 communication is required, including:
- Point-of-Sale (POS) Systems
- Telecommunications Equipment
- Peripherals & Computing
- Industrial Control Systems
- Data Acquisition Systems
Product Description
The TRS3243CDBR is housed in a SSOP-28 (DB) package and offers a robust set of features for serial communication. It supports three drivers and five receivers, allowing for multiple data lines to be controlled simultaneously. The device is capable of operating at data signaling rates up to 250 kbit/s while maintaining RS-232 output levels.
Designed with the needs of modern electronics in mind, the TRS3243CDBR includes electrostatic discharge (ESD) protection exceeding ±15kV using the IEC 61000-4-2 Air-Gap Discharge method, ensuring resilience in harsh environments. This protection is critical for maintaining the integrity of communication in various settings.
Furthermore, the TRS3243CDBR is optimized for low-power consumption, drawing a typical standby supply current of only 1µA, making it an excellent choice for battery-powered and portable applications. Its wide operating voltage range from 3.0V to 5.5V provides the flexibility to work with a broad spectrum of microcontrollers and processors.
Overall, the TRS3243CDBR from Texas Instruments is a reliable and versatile solution for serial data communication, offering a perfect blend of high-speed data transfer, robust protection features, and low power consumption.