Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838356-SN74LS32MEL
Ultra Librarian 3D Model Ultra Librarian SN74LS32MEL CAD Model

Description

The SN74LS32MEL from Texas Instruments is a high-performance, Quad 2-Input OR Gate integrated circuit, part of the 74LS logic family. This device is designed to operate with a power supply range of 4.75V to 5.25V, making it suitable for a wide range of digital applications. Its low power consumption and high noise immunity are characteristics of the LS technology, ensuring reliable operation in various environments.

Key Features

  • Logic Type: Quad 2-Input OR Gate
  • Package: The SN74LS32MEL comes in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.
  • Operating Voltage: 4.75V to 5.25V, ideal for TTL logic level systems.
  • Current - Output High, Low: 8mA, 8mA, delivering sufficient drive capability for multiple loads.
  • Propagation Delay Time: The device features a typical propagation delay time of 15ns, ensuring fast response times for critical applications.
  • Operating Temperature: Ranges from 0°C to 70°C, suitable for commercial temperature ranges.
  • RoHS Compliant: The product adheres to environmental standards, reducing hazardous substances in electronic components.

Applications

The SN74LS32MEL is versatile and can be used in a variety of digital circuits. Its primary function is to perform the logical OR operation on two binary inputs. Some common applications include:

  • Control systems
  • Alarm systems
  • Data processing
  • Function generators

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LS32MEL is no exception, undergoing rigorous testing to ensure it meets the high standards expected from TI products. Engineers can design with confidence knowing that this OR gate will provide consistent performance over time.

For detailed specifications, technical documents, and tools and software support, please visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Teledyne LeCroy
GEN 125MHZ 4CH 16BIT 1GS/S / 125 MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Lowest to $0.5199
ECAD model for AS1104
Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $222.3906
ECAD model for 60600
B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention