EN
  • EN
  • DE

FH8065301546301

Part No FH8065301546301
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Pentium N3510 (2M Cache, 2.00 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955335-FH8065301546301
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065301546301 CAD Model

Description

The Intel FH8065301546301 is a microprocessor from Intel's embedded processor line. While specific details on this exact part number are limited, it's crucial to understand the general context of Intel's embedded microprocessors to infer its likely characteristics and applications.

Intel embedded processors are designed for a range of applications where low power consumption, reliable performance, and extended lifecycle support are critical. These processors are often used in industrial automation, medical devices, retail point-of-sale systems, network appliances, and other applications requiring robust computing capabilities in harsh environments.

Applications:

  • Industrial Automation Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs.
  • Medical Devices: Powering diagnostic equipment, patient monitoring systems, and medical imaging devices.
  • Retail Point-of-Sale (POS) Systems: Enabling transaction processing, inventory management, and customer loyalty programs.
  • Network Appliances: Serving as the central processing unit in routers, firewalls, and network storage devices.
  • Digital Signage: Driving interactive displays and content delivery systems in public spaces.

Features:

  • Multi-Core Architecture: Offers improved performance and energy efficiency by distributing workloads across multiple cores.
  • Integrated Graphics: Provides built-in graphics processing capabilities for display and visual applications.
  • Extended Temperature Range: Designed to operate reliably in extreme temperature conditions, making it suitable for industrial environments.
  • Long Lifecycle Support: Ensures availability and support for an extended period, reducing the risk of obsolescence.
  • Advanced Security Features: Incorporates hardware-based security features to protect against unauthorized access and malware.

Benefits:

  • Increased Performance: Enables faster processing speeds and improved system responsiveness.
  • Reduced Power Consumption: Minimizes energy usage, leading to lower operating costs and extended battery life.
  • Enhanced Reliability: Ensures stable and dependable operation in demanding environments.
  • Simplified System Design: Reduces the complexity of system integration with integrated features.
  • Improved Security: Protects sensitive data and critical applications from cyber threats.

Given its part number and manufacturer, the FH8065301546301 likely conforms to these general characteristics. To determine more specific technical specifications, consulting official Intel documentation or contacting an Intel representative would be necessary. It’s reasonable to assume it provides a balance of performance, power efficiency, and reliability suitable for a variety of embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess