Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1100038-SN74LS280D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74LS280D CAD Model

Description

The SN74LS280D is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital applications. This particular chip is a 9-Bit Odd/Even Parity Generator/Checker, designed to operate as both a parity generator and checker in digital systems that require fault detection and data integrity.

Key Features

  • Logic Family: LS - Low-power Schottky
  • Operating Voltage: Typically 5V
  • Parity Generator/Checker: Capable of generating both odd and even parity for 9-bit words, helping to ensure data integrity during transmission or storage.
  • Speed: Fast propagation delays and transition times suitable for high-speed applications.
  • Package: Available in a SOIC-14 package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within a wide temperature range, making it suitable for various environments.

Applications

The SN74LS280D is versatile and can be employed in a multitude of applications where error detection and correction are crucial. Common applications include:

  • Computer systems and servers
  • Data communication equipment
  • Memory devices
  • Networking hardware
  • Industrial control systems

Quality and Support

As a product of Texas Instruments, the SN74LS280D is backed by a legacy of excellence in engineering and manufacturing. Customers can expect robust technical support and a commitment to quality that is synonymous with the Texas Instruments brand. Whether you're designing a new system or maintaining existing hardware, the SN74LS280D offers the performance and reliability you need to ensure your digital systems operate flawlessly.

Availability

The SN74LS280D is available for order through Texas Instruments' official website or through authorized distributors. Detailed datasheets, technical specifications, and additional resources can also be found online to assist with integration and design considerations.

You May Also Be Interested in

Fairchild/ON Semiconductor
9-Bit Parity Generator/Checker
Need more? Email Us
ECAD model for DM74AS280N
Texas Instruments
IC 8-BIT GEN/CHKER 24QSOP
Need more? Email Us
ECAD model for CY74FCT480ATQCT
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E160JZ
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100E193JC
Microchip Technology
IC GEN/CHKER 8-BIT 24CERPACK / Parity Generator 8-Bit 24-CerPack
Need more? Email Us
ECAD model for SY100S360FC
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74AS286NSRG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74AS286NSRE4
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E193JC
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E160JZ TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5741 $57.4100
240+ $0.4711 $113.0640
370+ $0.4564 $168.8680
510+ $0.4417 $225.2670
660+ $0.4269 $281.7540
880+ $0.3828 $336.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention