EN
  • EN
  • DE

74LVC257A

Part No 74LVC257A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input multiplexer with 5 Volt tolerant inputs/outputs 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132885-74LVC257A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC257A CAD Model

Description

The NXP 74LVC257A is a high-performance, low-voltage CMOS device that belongs to a family of advanced high-speed logic integrated circuits. This quad 2-input multiplexer is designed to operate at 3.3V, making it suitable for interfacing with 5V systems, thereby providing a bridge between different voltage domains. Its robust design allows for high-speed multiplexing and signal gating with minimal power consumption.

Key Features

  • Logic Type: 4 x 2:1 Multiplexer
  • Operating Voltage: 1.65V to 5.5V, optimized for 3.3V
  • High Noise Immunity: Incorporates NXP's patented noise/EMI reduction circuitry
  • Low Power Consumption: Reduced power usage without sacrificing speed
  • High Speed: Propagation delay as low as 3.7ns at 3.3V
  • 5V Tolerant Inputs: Inputs can handle 5V signals without damage
  • Latch-up Performance: Exceeds 250mA per JESD 78, Class II
  • ESD Protection: Exceeds JESD 22, ensuring protection against electrostatic discharge

Product Applications

The 74LVC257A from NXP is designed for use in high-speed digital systems. Its primary applications include:

  • Function generators
  • Signal gating
  • Data routing
  • Communication systems
  • Computer systems
  • Instrumentation and test equipment

Package and Quality

The device is offered in a variety of packages, including the space-saving TSSOP, DHVQFN, and SO options. It is also available in standard temperature ranges, making it suitable for commercial, industrial, and automotive applications. NXP's commitment to quality ensures that the 74LVC257A meets strict industry standards for performance and reliability.

In summary, the NXP 74LVC257A is a versatile, high-speed multiplexer that provides efficient data selection and signal routing capabilities for a wide array of electronic applications. Its low-voltage operation and 5V tolerant inputs make it ideal for mixed-voltage systems, offering designers a flexible and reliable solution for their multiplexing needs.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Genesys
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Mini-Circuits
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess