EN
  • EN
  • DE

CY74FCT480ATQCT

Part No CY74FCT480ATQCT
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC 8-BIT GEN/CHKER 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 8-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 1031269-CY74FCT480ATQCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT480ATQCT CAD Model

Description

The CY74FCT480ATQCT is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding requirements of modern digital systems. This versatile component is part of the FCT series, which is renowned for its fast speeds and low power consumption, making it an ideal choice for a wide range of applications in computing, networking, and telecommunications.

Key Features

  • High-Speed Performance: The CY74FCT480ATQCT is engineered to operate at high speeds, ensuring rapid data transfer and processing capabilities that are essential for high-speed computing and digital signal processing applications.
  • Low Power Consumption: Despite its fast performance, this IC is designed with power efficiency in mind, helping to reduce the overall power consumption of the systems it is integrated into.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge technology, the CY74FCT480ATQCT offers improved signal integrity and reduced electromagnetic interference (EMI), contributing to the reliability and performance of the end product.
  • Robust Package: Encased in a durable package, the CY74FCT480ATQCT is built to withstand harsh conditions and provide a long operational lifespan, ensuring consistent performance over time.

Applications

The CY74FCT480ATQCT's flexibility and high-speed capabilities make it suitable for a variety of applications, including:

  • Data communication equipment
  • High-speed servers and workstations
  • Networking switches and routers
  • Digital signal processing units
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY74FCT480ATQCT is no exception. This product is manufactured under strict quality control standards, ensuring that each unit meets TI's rigorous reliability criteria. With the CY74FCT480ATQCT, designers and engineers can be confident in the consistent performance and longevity of their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
Lowest to $0.7510
Texas Instruments
9-BIT ODD/EVEN PARITY GENERATORS
Need more? Email Us
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Texas Instruments
54180 9-BIT ODD/EVEN PARITY GENE
Lowest to $7.7325
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Advanced Micro Devices
9 INPUT PARITY GENERATOR/CHECKER
Lowest to $5.7685
National Semiconductor (TI)
PARITY GENERATOR/CHECKER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess