EN
  • EN
  • DE

SN74AS286NSRG4

Part No SN74AS286NSRG4
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 15mA, 48mA; 2mA, 20mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN74AS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257163-SN74AS286NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74AS286NSRG4 CAD Model

Description

Product Overview: SN74AS286NSRG4

The SN74AS286NSRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a 9-Bit Odd/Even Parity Generator/Checker, which is part of TI's Advanced Schottky (AS) logic family. It functions to provide both parity generation and checking capabilities in digital systems, ensuring data integrity during storage or transmission.

Key Features

  • Logic Family: Advanced Schottky (AS)
  • Operating Voltage: Typically 5V (4.5V to 5.5V)
  • Parity Type: 9-Bit Odd/Even
  • Package: 14-Pin Plastic SOIC
  • Temperature Range: -40°C to 85°C
  • Speed: Fast propagation delay times
  • Power Consumption: Low power dissipation

Applications

The SN74AS286NSRG4 is suitable for a variety of applications that require reliable data integrity. It is commonly used in:

  • Data communication systems
  • Computer systems
  • Networking equipment
  • Error detection and correction devices
  • Memory address and data buses

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AS286NSRG4 is no exception. This product is designed to meet the stringent requirements of the industrial market. It has been rigorously tested to ensure performance and reliability in harsh environments.

Environmental Compliance

The SN74AS286NSRG4 is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This makes it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments official website or contact their support team. The SN74AS286NSRG4 is a testament to TI's innovation in the field of digital logic, providing a reliable and efficient solution for parity generation and checking.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
Need more? Email Us
Texas Instruments
54180 9-BIT ODD/EVEN PARITY GENE
Lowest to $7.7325
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC GEN/CHKER 8-BIT 24CERPACK / Parity Generator 8-Bit 24-CerPack
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess