EN
  • EN
  • DE

SN74LS224N

Part No SN74LS224N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description DIP 16P 25PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095067-SN74LS224N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS224N CAD Model

Description

The SN74LS224N is a high-performance, dual monostable multivibrator integrated circuit, meticulously crafted by Texas Instruments. This legacy device is part of the 7400 series logic family, renowned for its low power Schottky (LS) technology, which provides a perfect blend of speed and energy efficiency.

Key Features

  • Monostable Multivibrator: The SN74LS224N contains two independent monostable multivibrators (also known as 'one-shots'), which are ideal for generating precise time delays, pulse shaping, and sequential timing applications.
  • Retriggerable: Each multivibrator is retriggerable, allowing for the extension of the output pulse duration with each new trigger pulse received during an ongoing output pulse.
  • Direct Clear Input: A direct clear input allows for immediate termination of the output pulse, providing a high degree of control over pulse timing.
  • Adjustable Pulse Width: The pulse width of the output signal can be controlled by connecting an external resistor and capacitor to the device, enabling customization for various applications.
  • Standard Logic Levels: Compatible with standard TTL logic levels, the SN74LS224N can be easily integrated into a wide range of digital systems.

Applications

The versatility of the SN74LS224N makes it suitable for a wide array of applications, including:

  • Timing circuits
  • Pulse shaping
  • Sequential timing
  • Waveform generation

Technical Specifications

  • Package: The device comes in a 16-pin plastic dip package, making it easy to handle and integrate into printed circuit boards.
  • Supply Voltage Range: Typically powered by a 5V supply, but it can operate within a range of 4.75V to 5.25V.
  • Operating Temperature: Designed to operate over a wide temperature range, typically from 0°C to 70°C, ensuring reliability across various environmental conditions.

Overall, the SN74LS224N from Texas Instruments is a reliable and functional component for designers looking to implement precise timing and control within their digital systems. Its legacy status and widespread usage in electronics underscore its proven performance and enduring relevance in the field of integrated circuits.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess