EN
  • EN
  • DE

SN74LS195AN

Part No SN74LS195AN
Manufacturer Texas Instruments
Catalog Unclassified
Description 4-BIT SHIFT REGISTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN74LS19
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 672215-SN74LS195AN
Ultra Librarian 3D Model Ultra Librarian SN74LS195AN CAD Model

Description

The SN74LS195AN is a high-performance, 4-bit shift register produced by Texas Instruments, designed to provide flexible and reliable logic shifting operations. This integrated circuit is a part of the 74LS series, known for their low-power Schottky technology, which ensures efficient operation with reduced power consumption.

Key Features

  • Logic Family: The device belongs to the 74LS family, which signifies that it operates with low power and high speed.
  • Shift Register Type: It is a universal 4-bit shift register, which means it can perform a variety of shift operations, including parallel and serial input/output.
  • Operating Voltage: The SN74LS195AN typically operates at a voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • Package: The component comes in a PDIP (Plastic Dual-In-line Package) with 16 pins, ensuring easy integration into a wide range of electronic circuits.
  • Output Current: It can drive a maximum output current of 8 mA, suitable for driving LEDs or other low-power devices.

Applications

The SN74LS195AN is versatile and can be used in various applications such as:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Sequence generation
  • Memory device buffering and storage
  • Counter and register functions in computing devices

Performance and Quality

With Texas Instruments' commitment to high standards, the SN74LS195AN is manufactured to deliver consistent performance and reliability. The device is characterized for operation from 0°C to 70°C, ensuring functionality across a wide range of temperatures, suitable for commercial-grade applications. It is also designed to meet or exceed the specifications of the original manufacturer, providing a dependable solution for digital logic operations.

Whether you're developing consumer electronics, embedded systems, or working on DIY projects, the SN74LS195AN offers a blend of performance and power efficiency, making it a smart choice for your digital logic needs.

You May Also Be Interested in

NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess