EN
  • EN
  • DE

TP0610T-T1-E3

Part No TP0610T-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Vishay
Win Source Part Number 219627-TP0610T-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP0610T-T1-E3 CAD Model

Description

The TP0610T-T1-E3 is a P-Channel enhancement mode MOSFET from Vishay Semiconductors, similar to the TP0610N but offered in a different package and optimized for slightly different applications. This device is designed for low voltage, high-speed switching applications. Key features include a low threshold voltage, fast switching speed, and its small surface-mount package (SOT-23), making it well-suited for automated assembly and high-density PCB layouts.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Solid-state relays
  • Battery-powered applications
  • Automotive Applications: Some datasheets mention suitability for automotive applications due to its robust design.

Features

  • P-Channel Enhancement Mode
  • Low Threshold Voltage: Facilitates easy gate drive, compatible with low-voltage logic.
  • Fast Switching Speed: Minimizes switching losses, improving efficiency.
  • Low Input Capacitance: Reduces drive current requirements.
  • Small SOT-23 Package: Ideal for surface mount technology (SMT) and automated assembly.
  • Halogen-Free According to IEC 61249-2-21 Definition

Benefits

  • Increased Power Efficiency: Low on-resistance minimizes conduction losses, increasing system efficiency.
  • Simplified Gate Drive: Low threshold voltage simplifies the gate drive circuitry, reducing component costs and complexity.
  • Compact Design: Small SOT-23 package enables dense and compact circuit designs.
  • Automated Assembly: SOT-23 package facilitates automated assembly, reducing manufacturing costs.
  • Improved Thermal Performance: Offers good thermal characteristics for reliable operation.

Technical Specifications

The TP0610T-T1-E3 has a drain-source voltage (Vds) rating of -60V and a continuous drain current (Id) of -0.36A. The gate threshold voltage (Vgs(th)) is typically -1.8V. The on-resistance (Rds(on)) is about 3.5 Ohms at a gate-source voltage of -10V. The device is packaged in a SOT-23 package. Its operating and storage temperature range is -55°C to +150°C.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,336 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess