Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254851-SN74LS137DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS137DR CAD Model

Description

SN74LS137DR - Texas Instruments 3-Line to 8-Line Decoders/Demultiplexers

The SN74LS137DR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip belongs to the 74LS family of logic devices, which are known for their low-power Schottky technology, offering a perfect balance between speed and power consumption. The SN74LS137DR is specifically designed as a 3-line to 8-line decoder or demultiplexer, making it an essential component for a wide range of applications including memory selection, data routing, and control logic implementations.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Number of Circuits: 1
  • Number of Input Lines: 3
  • Number of Output Lines: 8
  • Output Current: -0.4mA, 8mA
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

The device features three address inputs (A0, A1, A2), an active-low enable input (G1), and two active-high enable inputs (G2A, G2B), which work together to provide a high degree of control over the selection of the output lines. When the enable conditions are met, one of the eight outputs (Y0 to Y7) will be selected based on the binary value present on the address inputs, allowing for efficient data demultiplexing or decoding.

With its small form factor SOIC-16 package, the SN74LS137DR is optimized for use in space-constrained applications while still delivering the robust performance expected of Texas Instruments components. Its wide operating temperature range ensures reliability across various environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.

Whether you are designing a complex microprocessor system or a simple logic control mechanism, the SN74LS137DR provides a practical solution for addressing and data-routing needs. Its ease of integration, combined with Texas Instruments' commitment to quality, makes it a go-to choice for engineers and designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
Texas Instruments
ULTRALOW SUPPLY CURRENT/SUPPLY VOLTAGE SUPERVISORY CIRCUITS | IC SUPERVISORY CIRCUIT SOT-23-6
Lowest to $1.5180
ECAD model for TPS3110E15DBVR
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention