EN
  • EN
  • DE

AV8062701041105

Part No AV8062701041105
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-2637M (FCBGA1023)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953497-AV8062701041105
Series *
Ultra Librarian 3D Model Ultra Librarian AV8062701041105 CAD Model

Description

The Intel AV8062701041105 is an embedded microprocessor tailored for applications that demand reliable performance and longevity. Part of Intel's embedded solutions, it is designed to operate within industrial and commercial environments requiring consistent operation and extended lifecycles. This microprocessor focuses on delivering robust processing power for various embedded systems.

Applications

  • Point-of-sale (POS) systems
  • Industrial control systems
  • Surveillance systems
  • Transportation systems
  • Gaming machines

Features

  • Multi-core processing capabilities enable efficient multitasking and improved overall performance.
  • Integrated graphics processing allows for visual output without the need for a discrete graphics card.
  • ECC memory support provides error detection and correction, improving system stability and data integrity.
  • Extended operating temperature range ensures reliable operation in harsh environments.
  • Designed for long-term availability, providing a stable platform for embedded systems with extended lifecycles.
  • Intel Virtualization Technology (VT-x) enables hardware-assisted virtualization for efficient resource management and improved security.

Benefits

  • Enhances system performance through multi-core architecture, leading to faster processing speeds.
  • Increases reliability with ECC memory support and extended temperature range capabilities.
  • Reduces system costs by integrating graphics processing, eliminating the need for an external graphics solution.
  • Provides a stable and reliable platform with long-term availability.
  • Improves power efficiency, minimizing energy consumption and reducing operational costs.

Additional Details

The AV8062701041105's precise specifications, including clock speed, cache size, and supported memory types (DDR3/DDR4), are dependent on the specific Intel processor microarchitecture it utilizes, such as Core or Xeon. It incorporates various I/O interfaces, like PCIe, USB, and SATA, allowing seamless integration with other system components. Detailed technical information can be found in Intel's official documentation.

Designed to meet the rigorous demands of embedded applications, the AV8062701041105 balances performance, reliability, and longevity, making it a suitable choice for mission-critical systems requiring stable and efficient processing capabilities across diverse operating conditions.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess