EN
  • EN
  • DE

RMK-3-812+

Part No RMK-3-812+
Manufacturer Mini-Circuits
Catalog Misc Products
Description X3 Frequency Multiplier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835594-RMK-3-812+
Ultra Librarian 3D Model Ultra Librarian RMK-3-812+ CAD Model

Description

The RMK-3-812+ is a coaxial connectorized mixer from Mini-Circuits, engineered for frequency conversion applications across diverse communication and instrumentation systems. This robust and compact mixer facilitates efficient signal downconversion or upconversion with minimal signal degradation.

Applications:

  • Frequency Upconversion and Downconversion: Integral in transceiver architectures for signal translation.
  • Test and Measurement: Utilized in instruments like spectrum analyzers and signal generators for frequency mixing.
  • Satellite Communications: Integrated in satellite receiver and transmitter front-ends.
  • Radar Systems: Downconverts received radar signals for subsequent processing.
  • Wireless Communications: Implemented in base stations and mobile communication devices.

Features:

  • Broadband Operation: Designed to operate effectively over a wide range of frequencies.
  • Low Conversion Loss: Minimizes signal attenuation during frequency translation.
  • High Port Isolation: Reduces signal leakage between ports, enhancing performance.
  • Linear Performance: Exhibits excellent linearity characteristics, reducing distortion.
  • Durable Construction: Built to withstand challenging operating conditions.

Benefits:

  • Improved Signal Integrity: Low conversion loss and high isolation lead to higher quality signals.
  • Enhanced System Versatility: Wide frequency coverage enables application in various system configurations.
  • Reliable Performance: Rugged design ensures dependable operation over time.
  • Simplified Integration: Compact form factor facilitates easy incorporation into existing setups.
  • Cost-Effective: Provides high performance at a competitive cost.

The RMK-3-812+ typically offers a conversion loss around 6-8 dB, LO-RF isolation exceeding 30 dB, and operates within specific frequency ranges, tailored to application needs. Constructed to meet stringent quality standards, it provides dependable performance in harsh environments. Its compact coaxial connectorized package allows straightforward integration into diverse system designs. It's commonly paired with local oscillators (LO) and IF amplifiers to form complete receiver or transmitter functionalities. Careful impedance matching is recommended for optimal performance.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess