EN
  • EN
  • DE

SN74AVC16374DGVR

Part No SN74AVC16374DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 200MHz
Max Propagation Delay at V, Max CL 3.3ns at 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.4V ~ 3.6V
Current - Quiescent (Iq) 40μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Family Part Number 74AVC16374
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254119-SN74AVC16374DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC16374DGVR CAD Model

Description

Product Overview: SN74AVC16374DGVR

The SN74AVC16374DGVR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability. This particular device is a 16-bit edge-triggered D-type flip-flop with a 3-state output, which makes it an excellent choice for storage and transfer of data in bus-oriented systems.

Key Features

  • Wide Bus Interface: With 16 bits, the SN74AVC16374DGVR can handle wide data paths, making it suitable for various high-speed data processing applications.
  • Edge-Triggered D-Type Flip-Flops: The edge-triggered design ensures that data is captured at a precise moment, improving the reliability of data transfer.
  • 3-State Outputs: The 3-state output feature allows for connection to a bus without interfering with other devices, which is essential for complex systems with multiple data sources.
  • Operational Speed: This device is designed for very high-speed operation, which is a hallmark of the AVC series of products by Texas Instruments.
  • Low Power Consumption: It operates with a low voltage, which translates into reduced power consumption and is ideal for power-sensitive applications.
  • Compatibility: The SN74AVC16374DGVR is fully compatible with mixed-signal voltages, which allows for seamless integration into various systems.

Applications

The versatility of the SN74AVC16374DGVR makes it suitable for a wide range of applications, including:

  • Memory storage and retrieval systems
  • Communication infrastructure
  • Data processing units
  • Embedded systems
  • Industrial control systems

Product Specifications

The SN74AVC16374DGVR comes in a compact TVSOP (Thin Very Small Outline Package) form factor, which is ideal for space-constrained applications. It supports a wide operating temperature range, ensuring reliability across different environmental conditions. The device also meets or exceeds the stringent standards set by the Joint Electron Device Engineering Council (JEDEC).

For designers and engineers looking for a high-quality, reliable flip-flop IC, the SN74AVC16374DGVR from Texas Instruments represents a top-tier option that combines performance with energy efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1895 $57.3265
15+ $6.7196 $100.7940
24+ $6.5096 $156.2304
32+ $6.2996 $201.5872
42+ $6.0896 $255.7632
55+ $5.4597 $300.2835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess