The SN74HCT273 from Texas Instruments is a high-performance, octal D-type flip-flop integrated circuit that is designed to provide reliable performance in a wide range of digital applications. This device is part of the 'HCT' family, which means it is compatible with both TTL and CMOS logic levels, making it highly versatile for interfacing with various types of digital systems.
Features
- Logic Family: HCT Logic
- Output Type: Non-Inverted
- Flip-Flop Type: D-Type
- Propagation Delay Time: 18 ns at 4.5 V, 22 ns at 6 V
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 4.5 V to 5.5 V
- Package / Case: PDIP, SOIC, etc.
- 8-bit wide
- Direct clear input
Applications
The SN74HCT273 is ideal for a range of applications where storage of 8-bit data is required. It is commonly used in:
- Registers
- Counters
- Memory devices
- Control systems
Product Description
Each flip-flop has independent D, CLK (clock), and CLR (clear) inputs, and Q outputs. The clear input is active low and can be used to reset the flip-flops to a zero state. When the clock input is on a rising edge, the state of each D input is transferred to the corresponding flip-flop's output. This device features a wide operating voltage range and is fabricated with silicon gate CMOS technology to achieve high speed and low power consumption.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74HCT273 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring a long operational life and stable performance in even the most demanding conditions.