EN
  • EN
  • DE

1N5244BRL

Part No 1N5244BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Diode Zener Single 14V 5% 500mW 2-Pin DO-35 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150053-1N5244BRL
Popularity Low
Supply and Demand Status Balance
Family Name 1N5244B
Introduction Date August 19, 1998
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 1N5244BRL CAD Model

Description

The 1N5244BRL from ON Semiconductor is a high-quality Zener diode that offers precise voltage regulation and a stable performance across a wide range of applications. This Zener diode is designed to provide a voltage of 14V with a tolerance of ±5%, making it an excellent choice for voltage reference or voltage clamping applications.

Key Features

  • Nominal Zener Voltage: 14V
  • Power Dissipation: 500mW, which helps in maintaining stability and reliability during operation.
  • Package: The 1N5244BRL comes in a DO-35 package, which is known for its small size and durability, making it suitable for high-density PCB designs.
  • Surge Current Capability: It can handle surge currents, thereby protecting circuits from voltage spikes.
  • Tolerance: ±5%, providing precise voltage regulation for sensitive electronic circuits.
  • Operating Temperature Range: -65°C to +200°C, ensuring reliable operation in a wide range of environmental conditions.

Applications

This Zener diode is versatile and can be used in a variety of electronic devices and systems. Common applications include:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Waveform shaping
  • Switching operations
  • Reference elements in precision circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The 1N5244BRL Zener diode is manufactured with this commitment in mind, ensuring consistent performance and high reliability. Each diode is tested to guarantee it meets ON Semiconductor's stringent standards for quality and performance.

Environmental Compliance

The 1N5244BRL complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls, and polybrominated diphenyl ethers. This compliance ensures that the product is environmentally friendly and safe for use in electronic equipment.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess