EN
  • EN
  • DE

MC100EP56DWR2G

Part No MC100EP56DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ECL Dual Differential 2:1 Multiplexer | IC MUX DUAL 2:1 DIFF 5V 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 100EP56
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1216771-MC100EP56DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP56DWR2G CAD Model

Description

ON Semiconductor MC100EP56DWR2G Product Overview

The MC100EP56DWR2G is a high-performance, 5V ECL Differential 2:1 Multiplexer from ON Semiconductor, designed specifically for signal routing applications that require high speed and low power consumption. This device is a part of the 100EP series, which is well-regarded for its exceptional performance in demanding environments and its ability to maintain signal integrity at high frequencies.

Key Features

  • High-Speed Performance: The MC100EP56DWR2G offers a maximum frequency of 3.0 GHz, making it suitable for high-speed data transmission and processing applications.
  • Low Power Consumption: Engineered for efficiency, this multiplexer operates with minimal power dissipation, which is crucial for temperature-sensitive and power-sensitive designs.
  • Multiple Power Supplies: It supports both a positive VCC and a negative VEE power supply, providing flexibility in various system designs.
  • ASSET™ Technology: ON Semiconductor's Advanced Schottky ECL Technology ensures fast switching times and high signal integrity.
  • Functional Compatibility: The device is functionally compatible with the MC10EP56, allowing for easy integration or replacement in existing designs.
  • Wide Operating Temperature Range: The MC100EP56DWR2G is designed to operate over a full industrial temperature range, ensuring reliability across diverse environmental conditions.

Applications

The MC100EP56DWR2G is suitable for a wide range of high-speed applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and processing systems
  • Telecommunications and networking equipment
  • Signal routing in digital oscilloscopes
  • PLL circuitry and clock distribution networks

Package and Quality

The MC100EP56DWR2G comes in a compact 20-SOIC wide body package, providing a space-saving solution for densely packed PCBs. ON Semiconductor is committed to high-quality manufacturing standards, and this product is no exception. It is designed to meet or exceed the rigorous demands of the industrial and telecommunications markets.

With its combination of speed, efficiency, and reliability, the MC100EP56DWR2G is an ideal choice for designers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7168 $61.0176
17+ $7.1518 $121.5806
26+ $6.9288 $180.1488
35+ $6.7048 $234.6680
45+ $6.4819 $291.6855
60+ $5.8108 $348.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess