EN
  • EN
  • DE

SN74HCT245PWT

Part No SN74HCT245PWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HCT245
Other Names -296-28662-1,SN74HCT245PWT,-SN74HCT245PWTG4R,-SN74HCT245PWTE4,-SN74HCT245PWTR,2156-SN74HCT245PWT,-SN74HCT245PWTG4,-SN74HCT245PWTE4R,296-28662-1,296-28662-2,296-28662-6,SN74HCT245PWTG4,SN74HCT245PWTE4,SN74HCT245PWTG4,TEXTISSN74HCT245PWT,SN74HCT245PWTE4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259567-SN74HCT245PWT
Ultra Librarian 3D Model Ultra Librarian SN74HCT245PWT CAD Model

Description

The SN74HCT245PWT is a high-performance, octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between data buses while ensuring optimal power and speed performance. This integrated circuit is part of the HCT family, which means it is compatible with standard CMOS outputs and has TTL input switching levels.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels commonly found in digital systems.
  • High Drive: With the capability to drive up to 15 LSTTL loads, the SN74HCT245PWT provides ample current to control multiple devices, ensuring a reliable data exchange between buses.
  • Bi-Directional Data Flow: The transceiver allows for bidirectional data flow with direction control (DIR) and output-enable (OE) inputs, providing flexibility in data transfer operations.
  • Low Power Consumption: Designed with power efficiency in mind, this IC maintains low power consumption even at higher frequencies, making it ideal for power-sensitive applications.
  • Robust Protection: The device includes built-in protection against damage due to high static voltages or electric fields, thanks to its inputs and outputs being equipped with ESD protection.

Applications

The SN74HCT245PWT is widely used in various applications that require robust and reliable bidirectional communication between two buses. Its primary applications include:

  • Bus Interface
  • Data Communication
  • Signal Routing
  • Memory Interface
  • Microprocessor/Microcontroller Systems

Package and Quality

The device is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, designated by the suffix 'PWT' in its part number. This package is optimized for reduced space on PCBs and improved thermal performance. Texas Instruments is committed to high-quality manufacturing, and the SN74HCT245PWT is no exception, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4512 $51.8880
275+ $0.3702 $101.8050
420+ $0.3586 $150.6120
580+ $0.3471 $201.3180
750+ $0.3355 $251.6250
1,000+ $0.3008 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,980 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess