EN
  • EN
  • DE

P0640SBL

Part No P0640SBL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234117-P0640SBL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0640SBL CAD Model

Description

The P0640SBL is a SIDACtor® protection thyristor from Littelfuse, engineered to protect sensitive electronic circuits and equipment from damaging voltage transients. These transients can originate from sources such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). This device offers a robust and reliable solution for overvoltage protection across various applications.

Applications

  • Telecommunications Equipment: Protection of subscriber line interface circuits (SLICs), line cards, and central office equipment.
  • Data Communication Interfaces: Providing surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other control devices from transient voltages.
  • Security Systems: Protecting alarm panels, security cameras, and access control systems against lightning and power surges.
  • Power Supplies: Protection of DC power supplies from overvoltage conditions.

Features

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events, preventing damage to downstream components.
  • High Surge Current Capability: Designed to withstand high surge currents as defined by industry standards.
  • Low On-State Voltage: Reduces voltage drop during conduction, improving system efficiency.
  • Surface Mount Package: Enables automated assembly and compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • Glass Passivated Junctions: Ensures high reliability and long-term stability.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive circuits from damage due to overvoltage events, increasing the lifespan and reliability of the equipment.
  • Reduced Downtime: Minimizes service interruptions caused by surge-related failures.
  • Simplified Circuit Design: Offers a single-component solution for surge protection, simplifying PCB layout and reducing component count.
  • Compliance with Industry Standards: Meets relevant industry standards and regulatory requirements for surge protection.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting valuable equipment from overvoltage damage.

Additional Details

The P0640SBL features a breakover voltage of 640V. It is designed to provide protection against surges as specified in relevant industry standards. The device is available in a DO-214AA (SMB) package. Its operating temperature range is typically -40°C to +125°C. Surge current handling capabilities can reach several hundred amps, depending on the surge waveform and duration. For detailed electrical characteristics, surge handling capabilities, and application recommendations, refer to the Littelfuse datasheet.

You May Also Be Interested in

STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,078 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess