Product Overview: SN74LV1T02DBVR by Texas Instruments
The SN74LV1T02DBVR is a high-performance, single-gate CMOS logic device from Texas Instruments, renowned for its versatility and reliability in a wide range of electronic applications. This particular model is a configurable single 2-input positive-NOR gate, which is an essential component for any digital logic circuit or system design.
Key Features
- Logic Type: 2-Input Positive-NOR Gate
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a broad spectrum of applications from battery-powered devices to industrial equipment.
- Output Drive Capability: Capable of driving ±24-mA at 3.3 V, which ensures strong signal transmission and enhances signal integrity.
- Logic Level Translation: The device can translate up and down between different logic levels, making it ideal for interfacing between components operating at different voltages.
- Package: Supplied in a compact SOT-23-5 package, it conserves space on printed circuit boards and is suitable for high-density mounting.
- Operating Temperature: Designed to function over a wide temperature range from -40°C to 125°C, suited for various environmental conditions.
Applications
The SN74LV1T02DBVR is used in a variety of applications, including but not limited to:
- Smartphones, tablets, and other compact portable electronics
- Computing devices such as laptops, desktops, and servers
- Industrial control systems
- Medical equipment
- Automotive electronics
Quality and Reliability
Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN74LV1T02DBVR has undergone rigorous testing to ensure it performs under a wide range of conditions and complies with industry standards for safety and performance.
Ordering and Packaging Information
The device's ordering number is SN74LV1T02DBVR, with each reel containing a standard quantity of 3000 units for bulk orders. For smaller design projects or prototyping, individual samples may be available upon request through Texas Instruments' official distribution channels.