EN
  • EN
  • DE

SN74HCT244QPWRQ1

Part No SN74HCT244QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1099972-SN74HCT244QPWRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HCT244QPWRQ1 CAD Model

Description

SN74HCT244QPWRQ1 Octal Buffers and Line Drivers from Texas Instruments

The SN74HCT244QPWRQ1 is a high-performance integrated circuit from Texas Instruments, designed to provide robust octal buffers and line drivers with 3-state outputs. This device is specifically engineered to meet the rigorous demands of automotive and industrial applications, ensuring reliable operation under harsh conditions. It is a part of the HCT family, which means it is compatible with HCMOS logic levels and has the capability to interface with TTL logic levels.

Key Features

  • Logic Type: Octal buffer/line driver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, which is suitable for many 5V systems and offers a good noise margin.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring strong signal transmission over long traces or to multiple devices.
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, designated by the PWR suffix, which is ideal for space-constrained applications.
  • Temperature Range: Qualified for automotive applications, it operates over a temperature range of -40°C to 125°C, guaranteeing performance in extreme environments.
  • Quality: Meets or exceeds the requirements of the automotive industry standards for reliability and robustness.

Applications

The SN74HCT244QPWRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Signal buffering and driving for bus-oriented systems
  • Logic level shifting and interfacing

Reliability and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The SN74HCT244QPWRQ1 is no exception, and it comes with comprehensive technical support and documentation. Designers can access datasheets, reference designs, and application notes to accelerate the design process and ensure the best implementation of the device in their projects.

With its robust design, wide operating temperature range, and strong output drive, the SN74HCT244QPWRQ1 from Texas Instruments is an excellent choice for designers who require a reliable and high-performance octal buffer/line driver for their automotive or industrial applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7702 $50.0630
160+ $0.6320 $101.1200
250+ $0.6122 $153.0500
340+ $0.5925 $201.4500
440+ $0.5727 $251.9880
585+ $0.5135 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess