EN
  • EN
  • DE

FZ1200R17KE3

Part No FZ1200R17KE3
Manufacturer eupec GmbH
Catalog IGBTs - Modules
Description IGBT-Wechselrichter / IGBT-inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1176278-FZ1200R17KE3
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FZ1200R17KE3 CAD Model

Description

The FZ1200R17KE3 is an IGBT module manufactured by eupec GmbH (now Infineon Technologies). This module is designed for high-power switching applications. It contains two IGBTs (Insulated Gate Bipolar Transistors) in a half-bridge configuration, making it suitable for inverter designs and other power electronics applications.

Applications

  • Motor drives: Used in AC and DC motor drives for controlling the speed and torque of electric motors.
  • Inverters: Employed in solar inverters, UPS (Uninterruptible Power Supplies), and frequency inverters to convert DC power to AC power.
  • Welding machines: Utilized in welding equipment for controlling the welding current and voltage.
  • Power supplies: Used in high-power SMPS (Switched-Mode Power Supplies) for various industrial and commercial applications.
  • Traction: Found in electric trains, trams, and other electric vehicles.

Features

  • High current capability: Designed to handle high current loads up to 1200A.
  • High voltage rating: Rated for voltages up to 1700V.
  • Half-bridge configuration: Contains two IGBTs in a half-bridge configuration.
  • Low switching losses: Optimizes efficiency in high-frequency switching applications.
  • Integrated temperature sensor: Provides temperature monitoring for protection and control.
  • Robust design: Designed for reliable operation in harsh industrial environments.

Benefits

  • Increased efficiency: Low switching losses contribute to higher overall system efficiency.
  • Improved reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified design: Half-bridge configuration simplifies inverter designs.
  • Enhanced protection: Integrated temperature sensor enables over-temperature protection.
  • High power density: Compact module design allows for high power density.

Additional Details

The FZ1200R17KE3 IGBT module features a collector-emitter voltage (Vces) of 1700V and a continuous collector current (Ic) of 1200A. It has a typical turn-on delay time of 150 ns and a typical turn-off delay time of 450 ns. The module includes an integrated NTC thermistor for temperature sensing. It is typically mounted on a heatsink to dissipate heat generated during operation. The module package is a standard industry package that allows for easy mounting and connection. The operating junction temperature range is typically from -40°C to +150°C.

You May Also Be Interested in

Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess