EN
  • EN
  • DE

SN74HC74QDRG4Q1

Part No SN74HC74QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 60MHz
Max Propagation Delay at V, Max CL 30ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74HC74
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254715-SN74HC74QDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC74QDRG4Q1 CAD Model

Description

The SN74HC74QDRG4Q1 from Texas Instruments is a high-quality, dual D-type positive-edge-triggered flip-flop integrated circuit designed for use in a wide range of digital applications. This device features two independent D-type flip-flops with direct clear and preset inputs. It is a versatile component suitable for automotive and industrial applications that require reliable and consistent performance.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 2 V to 6 V
  • Output Current: ±8 mA
  • Propagation Delay Time: 13 ns at 6 V
  • Operating Temperature: -40°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Automotive Qualified: Yes (AEC-Q100)
  • RoHS Compliant: Yes

Product Description

The SN74HC74QDRG4Q1 is part of the 74HC series, known for its high-speed Si-gate CMOS technology. This technology ensures low power consumption while maintaining high switching speeds. The device is designed to operate from a wide range of supply voltages, from 2 V to 6 V, making it flexible for various power environments.

Each flip-flop has independent data, set, reset, and clock inputs, and Q and Q-bar outputs. The set and reset inputs are asynchronous, allowing for immediate setting or resetting of the flip-flop, which is useful for initialization or emergency shutdown procedures. The positive-edge-triggered clock input, on the other hand, allows for synchronized state changes across the system.

With its wide operating temperature range, the SN74HC74QDRG4Q1 is suitable for automotive applications, including engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). The device's robustness is further ensured by its compliance with the AEC-Q100 automotive qualification standard, signifying its reliability under harsh conditions.

Manufactured in a compact SOIC-14 package, the SN74HC74QDRG4Q1 is designed for space-constrained applications, providing essential functionality without compromising performance. Its surface-mount design allows for efficient assembly in printed circuit boards, contributing to modern, streamlined electronic designs.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2684 $50.7360
100+ $1.0407 $104.0700
150+ $1.0082 $151.2300
205+ $0.9757 $200.0185
270+ $0.9432 $254.6640
355+ $0.8456 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess